Status: | Unknown |
---|---|
Series: | OPB980 Series |
RoHS: | Unknown |
Prices starting from US$4.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.28
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$5.76
|
150
in stock
|
Buy Now | |
element14
from US$5.81
|
150
in stock
|
Buy Now | |
RS Americas
from US$5.81
|
27
in stock
|
Buy Now | |
Future Electronics
from US$4.90
|
-
|
Buy Now | |
TTI Europe
from US$5.28
|
-
|
Buy Now | |
Sager
from US$5.99
|
-
|
Buy Now |
Sensor Output | - |
---|---|
Sensor Mounting | Panel Mount |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB980 Series |
Automotive Qualification Standard | - |
Optoswitch | Newark Electronics |
Sensor, Photologic, Slotted Optical Switch, 3.18mm Slot, 1.27mm Aperture, 2V | Optek (TT Electronics) OPB982T51Z | RS Americas |
OPB982 Series 35 V 850 nm 40 mA Transmissive Photologic Slotted Optical Switch | Future Electronics |
Optical Switches, Transmissive, Photo IC Output SLOTTED W/WIRE LEADS | Sager |
Where can I find additional details, specifications and documents for a OPB982T51Z?
Additional datasheets, footprints and schematics for OPB982T51Z are listed on our Part Details page. You can also find images and similar parts to OPB982T51Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB982T51Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB982T51Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB982T51Z fall under?
The OPB982T51Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB982T51Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB982T51Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB982T51Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB982T51Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for OPB982T51Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB982T51Z often in real-time on the comparison pages.
What if I can't find stock of OPB982T51Z?
You can fill out our help required form which you can use to request a quote for OPB982T51Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.