Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.51
Sensor Output | Totem Pole |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm, 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 6.35mm |
External Length / Height | 10.8mm |
External Width | 12.32mm |
Fall Time tf | 70ns |
Forward Voltage VF Max | 1.7V |
Input Current | 20mA |
No. of Channels | 1Channels |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
Optocoupler Output Type | Schmitt Trigger |
Output Voltage | 35V |
Output Voltage Max | 30V |
Propagation Time H-L | 5µs |
Propagation Time L-H | 5µs |
Reverse Leakage Current Max | 100µA |
Rise Time | 70ns |
Optocoupler, Buffered Totem Pole, Schmitt Trigger | Newark Electronics |
OPB980 Series 35 V 850 nm 40 mA Transmissive Photologic Slotted Optical Switch | Future Electronics |
Sensor, Photologic, Slotted Optical Switch, 3.18mm Slot, 1.27mm Aperture, 2V | Optek (TT Electronics) OPB980T51Z | RS Americas |
OPTO SWITCH, SLOTTED, LOGIC | element14 |
Optical Switches, Transmissive, Photo IC Output Slotted Opt Switch Photologic | Sager |
Where can I find additional details, specifications and documents for a OPB980T51Z?
Additional datasheets, footprints and schematics for OPB980T51Z are listed on our Part Details page. You can also find images and similar parts to OPB980T51Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB980T51Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB980T51Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB980T51Z fall under?
The OPB980T51Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB980T51Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB980T51Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB980T51Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB980T51Z have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OPB980T51Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB980T51Z often in real-time on the comparison pages.
What if I can't find stock of OPB980T51Z?
You can fill out our help required form which you can use to request a quote for OPB980T51Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.