Status: | Unknown |
---|---|
Series: | Photologic OPB970 Series |
RoHS: | Unknown |
Prices starting from US$3.14
Sensor Output | Open Collector |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | Photologic OPB970 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Slotted Optical Switch, 3.18Mm, Panel | Newark Electronics |
SLOTTED OPTICAL SWITCH, 3.18MM, PANEL | element14 |
Sensor, Photologic, Slotted Optical Switch, 3.18mm Slot, 1.27mm Aperture, 2V | Optek (TT Electronics) OPB973T51 | RS Americas |
Optical Switches, Transmissive, Photo IC Output Slotted Opt Switch Photologic | Sager |
Where can I find additional details, specifications and documents for a OPB973T51?
Additional datasheets, footprints and schematics for OPB973T51 are listed on our Part Details page. You can also find images and similar parts to OPB973T51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB973T51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB973T51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB973T51 fall under?
The OPB973T51 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB973T51 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB973T51 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB973T51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB973T51 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for OPB973T51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB973T51 often in real-time on the comparison pages.
What if I can't find stock of OPB973T51?
You can fill out our help required form which you can use to request a quote for OPB973T51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.