Status: | Unknown |
---|---|
Series: | OPB973 Series |
RoHS: | Unknown |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.38
|
No stock
|
Buy Now | |
element14
from US$3.52
|
922
in stock
|
Buy Now | |
Chip One Stop
from US$3.07
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
498
in stock
|
Buy Now | |
Farnell
from US$2.71
|
498
in stock
|
Buy Now | |
RS Americas
from US$3.20
|
420
in stock
|
Buy Now | |
Future Electronics
from US$3.56
|
-
|
Buy Now | |
TTI Europe
from US$2.97
|
-
|
Buy Now | |
Sager
from US$3.67
|
-
|
Buy Now |
Sensor Output | Open Collector |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB973 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 20mA |
No. of Channels | 1Channels |
No. of Pins | 5Pins |
Optocoupler Output Type | Schmitt Trigger |
Output Voltage | 35V |
Optical Sensor Switch Transm | Newark Electronics |
Sensor, Photologic, Slotted Optical Switch, 3.18mm Slot, 890NM, 300 mW | Optek (TT Electronics) OPB973N51 | RS Americas |
Photologic Slotted Optical Switch Sensor | RS |
OPB973 Series 890 nm 40 mA Transmissive Photologic Slotted Optical Switch | Future Electronics |
Optical Switches, Transmissive, Photo IC Output Slotted Opt Switch Photologic | Sager |
Where can I find additional details, specifications and documents for a OPB973N51.?
Additional datasheets, footprints and schematics for OPB973N51. are listed on our Part Details page. You can also find images and similar parts to OPB973N51. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB973N51. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB973N51. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB973N51. fall under?
The OPB973N51. is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB973N51. when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB973N51. you can contact the distributor directly for product support, shipping queries etc.
Is the OPB973N51. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB973N51. have stock available?
Authorised distributors including element14, Chip One Stop, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for OPB973N51..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB973N51. often in real-time on the comparison pages.
What if I can't find stock of OPB973N51.?
You can fill out our help required form which you can use to request a quote for OPB973N51. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.