Status: | Unknown |
---|---|
Series: | OPB970 Series |
RoHS: | Compliant |
Sensor Output | Totem Pole |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB970 Series |
Input Current | 20mA |
RoHS Compliant | Yes |
Optoswitch | Newark Electronics |
Sensor, Photologic, Slotted Optical Switch, 3.18mm Slot, 890NM, 300 mW, 2V | Optek (TT Electronics) OPB970T55 | RS Americas |
Optical Switches, Transmissive, Photo IC Output Slotted Opt Switch Photologic | Sager |
Where can I find additional details, specifications and documents for a OPB970T55?
Additional datasheets, footprints and schematics for OPB970T55 are listed on our Part Details page. You can also find images and similar parts to OPB970T55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB970T55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB970T55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB970T55 fall under?
The OPB970T55 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB970T55 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB970T55 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB970T55 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB970T55 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for OPB970T55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB970T55 often in real-time on the comparison pages.
What if I can't find stock of OPB970T55?
You can fill out our help required form which you can use to request a quote for OPB970T55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.