Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | Open Collector |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 20mA |
No. of Channels | 1Channels |
No. of Pins | 5Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
Optocoupler Output Type | Schmitt Trigger |
Output Voltage | 35V |
Output Voltage Max | 13.9V |
OPTO SWITCH. TRANSMISSIVE | element14 |
Optocoupler, Buffered Oc | Newark Electronics |
Sensor, Photologic, Slotted Optical Switch, 3.18mm Slot, 890NM, 300 mW | Optek (TT Electronics) OPB961N51 | RS Americas |
Optical Switches, Transmissive, Photo IC Output Slotted Opt Switch Photologic | Sager |
Where can I find additional details, specifications and documents for a OPB961N51?
Additional datasheets, footprints and schematics for OPB961N51 are listed on our Part Details page. You can also find images and similar parts to OPB961N51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB961N51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB961N51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB961N51 fall under?
The OPB961N51 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB961N51 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB961N51 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB961N51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB961N51 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and TTI Europe have stock available or on a lead time for OPB961N51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB961N51 often in real-time on the comparison pages.
What if I can't find stock of OPB961N51?
You can fill out our help required form which you can use to request a quote for OPB961N51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.