Status: | Unknown |
---|---|
Series: | OPB960 Series |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.13
|
No stock
|
Buy Now | |
RS Americas
from US$3.05
|
318
in stock
|
Buy Now | |
Newark Electronics
from US$3.68
|
-
|
Buy Now | |
Future Electronics
from US$3.58
|
-
|
Buy Now | |
element14
from US$5.26
|
-
|
Buy Now | |
TTI Europe
from US$3.16
|
-
|
Buy Now | |
Sager
from US$3.67
|
-
|
Buy Now | |
Farnell
from US$1.94
|
-
|
Buy Now |
Sensor Output | Totem Pole |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB960 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 20mA |
No. of Channels | 1Channels |
No. of Pins | 5Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
Optocoupler Output Type | Schmitt Trigger |
Output Voltage | 35V |
Output Voltage Max | 13.9V |
Sensor, Photologic, Slotted Optical Switch, 3.18mm Slot, 890NM, 300 mW, 2V | Optek (TT Electronics) OPB960T51 | RS Americas |
Photologic Slotted Optical Sensor | RS |
Optocoupler, Buffered Totem Pole | Newark Electronics |
OPB960 Series 890 nm 40 mA Transmissive Photologic Slotted Optical Switch | Future Electronics |
OPTO SWITCH. TRANSMISSIVE | element14 |
Optical Switches, Transmissive, Photo IC Output Slotted Opt Switch Photologic | Sager |
OPTO SWITCH, LOGIC OUTPUT | Farnell |
Where can I find additional details, specifications and documents for a OPB960T51?
Additional datasheets, footprints and schematics for OPB960T51 are listed on our Part Details page. You can also find images and similar parts to OPB960T51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB960T51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB960T51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB960T51 fall under?
The OPB960T51 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB960T51 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB960T51 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB960T51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB960T51 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for OPB960T51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB960T51 often in real-time on the comparison pages.
What if I can't find stock of OPB960T51?
You can fill out our help required form which you can use to request a quote for OPB960T51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.