Status: | Unknown |
---|---|
Series: | OPB940 (L and W) Series |
RoHS: | Unknown |
Prices starting from US$4.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.00
|
581
in stock
|
Buy Now | |
Farnell
from US$5.93
|
581
in stock
|
Buy Now | |
RS Americas
from US$5.27
|
295
in stock
|
Buy Now | |
element14
from US$6.05
|
208
in stock
|
Buy Now | |
Future Electronics
from US$5.66
|
-
|
Buy Now | |
TTI Europe
from US$4.91
|
-
|
Buy Now | |
Sager
from US$5.95
|
-
|
Buy Now |
Sensor Output | Open Collector |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm, 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB940 (L and W) Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 12.95mm |
External Length / Height | 10.54mm |
External Width | 23.75mm |
Fall Time tf | 70ns |
Forward Voltage VF Max | 1.7V |
Input Current | 20mA |
No. of Channels | 1Channels |
Optocoupler Output Type | Schmitt Trigger |
Output Voltage | 35V |
Propagation Time H-L | 5µs |
Propagation Time L-H | 5µs |
Rise Time | 70ns |
Optoswitch, Inverted Open Collector | Newark Electronics |
Sensor, Transmissive, Slotted Optical Switch, 4.75 To 5.25Vdc, 3.18mm, 15 mA | Optek (TT Electronics) OPB943W51Z | RS Americas |
OPTO SWITCH, SLOTTED | element14 |
Transmissive Slotted Optical Switch | RS |
OPB943 Series 35 V 40 mA Transmissive Photologic Slotted Optical Switch | Future Electronics |
Optical Switches, Transmissive, Photo IC Output .125 WIDE SLOT | Sager |
Where can I find additional details, specifications and documents for a OPB943W51Z?
Additional datasheets, footprints and schematics for OPB943W51Z are listed on our Part Details page. You can also find images and similar parts to OPB943W51Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB943W51Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB943W51Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB943W51Z fall under?
The OPB943W51Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB943W51Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB943W51Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB943W51Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB943W51Z have stock available?
Authorised distributors including Newark Electronics, Farnell, RS Americas, element14 and RS have stock available or on a lead time for OPB943W51Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB943W51Z often in real-time on the comparison pages.
What if I can't find stock of OPB943W51Z?
You can fill out our help required form which you can use to request a quote for OPB943W51Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.