Status: | Unknown |
---|---|
Series: | Photologic OPB940W Series |
RoHS: | Unknown |
Prices starting from US$4.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.03
|
148
in stock
|
Buy Now | |
Sager
from US$6.05
|
1,488
in stock
|
Buy Now | |
RS Americas
from US$5.03
|
649
in stock
|
Buy Now | |
Newark Electronics
from US$5.90
|
198
in stock
|
Buy Now | |
element14
from US$6.20
|
4
in stock
|
Buy Now | |
Future Electronics
from US$5.97
|
-
|
Buy Now | |
TTI Europe
from US$4.77
|
-
|
Buy Now | |
Farnell
from US$5.89
|
-
|
Buy Now |
Sensor Output | Open Collector |
---|---|
Sensor Mounting | Panel Mount |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | Photologic OPB940W Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Optical Switches, Transmissive, Photo IC Output Photologic Slotted | Sager |
Sensor, Slotted Optical Switch, 3.18mm Slot, Npn, 4.75 To 5.25Vdc, 15 mA | Optek (TT Electronics) OPB941W51Z | RS Americas |
Optoswitch, Buffered Open Collector | Newark Electronics |
Slotted Optical Switch Sensor 3.18mmSlot | RS |
SLOTTED OPTICAL SW, OPEN COLLECTOR O/P | element14 |
OPB941 Series 35 V 40 mA Transmissive Photologic Slotted Optical Switch | Future Electronics |
Where can I find additional details, specifications and documents for a OPB941W51Z?
Additional datasheets, footprints and schematics for OPB941W51Z are listed on our Part Details page. You can also find images and similar parts to OPB941W51Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB941W51Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB941W51Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB941W51Z fall under?
The OPB941W51Z is listed under TT Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to OPB941W51Z when available in the TT Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB941W51Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB941W51Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB941W51Z have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, RS and element14 have stock available or on a lead time for OPB941W51Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB941W51Z often in real-time on the comparison pages.
What if I can't find stock of OPB941W51Z?
You can fill out our help required form which you can use to request a quote for OPB941W51Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.