Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.78
Sensor Output | Open Collector |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
RoHS Compliant | Yes |
Slotted Optical Switch, Photo Logic | Newark Electronics |
OPB931 Series 35 V 40 mA Transmissive Photologic Slotted Optical Switch | Future Electronics |
Sensor, Transmissive, Slotted Optical Switch, 4.75 To 5.25Vdc, 3.18mm, 15 mA | Optek (TT Electronics) OPB931W51Z | RS Americas |
Optical Switches, Transmissive, Photo IC Output OPEN COLLECTOR 880nm | Sager |
Where can I find additional details, specifications and documents for a OPB931W51Z?
Additional datasheets, footprints and schematics for OPB931W51Z are listed on our Part Details page. You can also find images and similar parts to OPB931W51Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB931W51Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB931W51Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB931W51Z fall under?
The OPB931W51Z is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB931W51Z when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB931W51Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB931W51Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB931W51Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for OPB931W51Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB931W51Z often in real-time on the comparison pages.
What if I can't find stock of OPB931W51Z?
You can fill out our help required form which you can use to request a quote for OPB931W51Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.