Status: | Unknown |
---|---|
Series: | OPB930 (L and W) Series |
RoHS: | Unknown |
Prices starting from US$4.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.78
|
No stock
|
Buy Now | |
element14
from US$6.04
|
1,466
in stock
|
Buy Now | |
Farnell
from US$5.67
|
1,466
in stock
|
Buy Now | |
TTI Europe
from US$5.49
|
200
in stock
|
Buy Now | |
RS Americas
from US$4.97
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$5.52
|
42
in stock
|
Buy Now | |
Future Electronics
from US$5.93
|
-
|
Buy Now | |
Sager
from US$6.00
|
-
|
Buy Now |
Sensor Output | Totem Pole |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm, 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB930 (L and W) Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 12.95mm |
External Length / Height | 10.54mm |
External Width | 23.75mm |
Fall Time tf | 70ns |
Forward Voltage VF Max | 1.7V |
Input Current | 20mA |
No. of Channels | 1Channels |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
Optocoupler Output Type | Schmitt Trigger |
Output Voltage | 35V |
Output Voltage Max | 30V |
Propagation Time H-L | 5µs |
Propagation Time L-H | 5µs |
Rise Time | 70ns |
OPTO SWITCH, SLOTTED | element14 |
Sensor, Transmissive, Slotted Optical Switch, 3.18mm Slot, 880NM, 300 mW, 2V | Optek (TT Electronics) OPB930W55Z | RS Americas |
Optoswitch, Buffered Totem Pole | Newark Electronics |
Transissive Slotted Optical Switch 300mW | RS |
OPB930 Series 35 V 40 mA Transmissive Photologic Slotted Optical Switch | Future Electronics |
Optical Switches, Transmissive, Photo IC Output .13in SLOT INFRARED | Sager |
Where can I find additional details, specifications and documents for a OPB930W55Z?
Additional datasheets, footprints and schematics for OPB930W55Z are listed on our Part Details page. You can also find images and similar parts to OPB930W55Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB930W55Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB930W55Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB930W55Z fall under?
The OPB930W55Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB930W55Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB930W55Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB930W55Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB930W55Z have stock available?
Authorised distributors including element14, Farnell, TTI Europe, RS Americas and Newark Electronics have stock available or on a lead time for OPB930W55Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB930W55Z often in real-time on the comparison pages.
What if I can't find stock of OPB930W55Z?
You can fill out our help required form which you can use to request a quote for OPB930W55Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.