Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.98
|
154
in stock
|
Buy Now | |
TTI Europe
from US$5.81
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$5.71
|
154
in stock
|
Buy Now | |
element14
from US$6.13
|
154
in stock
|
Buy Now | |
Future Electronics
from US$5.70
|
-
|
Buy Now | |
RS Americas
from US$6.39
|
-
|
Buy Now | |
Sager
from US$6.31
|
-
|
Buy Now |
Sensor Output | Push Pull Transistor |
---|---|
Supply Voltage Range DC | 4.75V to 5.25V |
Opto Switch, Logic Output | Newark Electronics |
OPTO SWITCH, LOGIC OUTPUT | element14 |
OPB930 Series 35 V 40 mA Transmissive Photologic Slotted Optical Switch | Future Electronics |
Sensor, Transmissive, Slotted Optical Switch, 4.75 To 5.25Vdc, 3.18mm, 15 mA | Optek (TT Electronics) OPB930W51Z | RS Americas |
Optical Switches, Transmissive, Photo IC Output SLOTTED W/WIRE LEADS | Sager |
Where can I find additional details, specifications and documents for a OPB930W51Z.?
Additional datasheets, footprints and schematics for OPB930W51Z. are listed on our Part Details page. You can also find images and similar parts to OPB930W51Z. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB930W51Z. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB930W51Z. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB930W51Z. fall under?
The OPB930W51Z. is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB930W51Z. when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB930W51Z. you can contact the distributor directly for product support, shipping queries etc.
Is the OPB930W51Z. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB930W51Z. have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for OPB930W51Z..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB930W51Z. often in real-time on the comparison pages.
What if I can't find stock of OPB930W51Z.?
You can fill out our help required form which you can use to request a quote for OPB930W51Z. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.