Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Output | 10K Pullup |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 5.08mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.3V |
RoHS Compliant | Yes |
Sensor, Transmissive, Slotted Optical Switch, 5.08mm Slot, 2V Emitter, 880NM | Optek (TT Electronics) OPB917BZ | RS Americas |
Slotted IR optical switch,OPB917B | RS |
Slotted Switch, Schmitt Trigger | Newark Electronics |
OPB917 Series 30 V 880 nm 50 mA Transmissive Photologic Slotted Optical Switch | Future Electronics |
Optical Switches, Transmissive, Photo IC Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB917BZ?
Additional datasheets, footprints and schematics for OPB917BZ are listed on our Part Details page. You can also find images and similar parts to OPB917BZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB917BZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB917BZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB917BZ fall under?
The OPB917BZ is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB917BZ when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB917BZ you can contact the distributor directly for product support, shipping queries etc.
Is the OPB917BZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB917BZ have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for OPB917BZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB917BZ often in real-time on the comparison pages.
What if I can't find stock of OPB917BZ?
You can fill out our help required form which you can use to request a quote for OPB917BZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.