| Status: | Unknown |
|---|---|
| Series: | OPB916 Series |
| RoHS: | Unknown |
Prices starting from US$4.82
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$6.35
|
500
in stock
|
Buy Now |
|
Newark Electronics
from US$6.42
|
410
in stock
|
Buy Now |
|
TME
from US$5.60
|
282
in stock
|
Buy Now |
|
Chip One Stop
from US$4.96
|
282
in stock
|
Buy Now |
|
Future Electronics
from US$5.31
|
0
in stock
|
Buy Now |
|
RS Americas
from US$5.51
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$5.10
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$4.82
|
0
in stock
|
Buy Now |
|
Sager
from US$6.28
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$5.36
|
0
in stock
|
Buy Now |
| Buy Now |
| Sensor Output | 10K Pullup |
|---|---|
| Sensor Mounting | Panel / Chassis |
| Gap Width | 5.08mm |
| Aperture Width | 1.27mm |
| Forward Current If | 50mA |
| Reverse Voltage Vr | 2V |
| Forward Voltage | 1.3V |
| Product Range | OPB916 Series |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (27-Jun-2018) |
| Slotted IR optical switch,OPB916B | RS |
| Optical Switch, Open Collector, Schmitt Trigger | Newark Electronics |
| Sensor: photoelectric | TME |
| OPB916 Series 30 V 880 nm 50 mA Transmissive Photologic Slotted Optical Switch | Future Electronics |
| SENSOR, TRANSMISSIVE, SLOTTED OPTICAL SWITCH, 5.08MM SLOT, 880NM, 90 MW, 2V | RS Americas |
| Optical Switches, Transmissive, Photo IC Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB916BZ?
Additional datasheets, footprints and schematics for OPB916BZ are listed on our Part Details page. You can also find images and similar parts to OPB916BZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB916BZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB916BZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB916BZ fall under?
The OPB916BZ is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB916BZ when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB916BZ you can contact the distributor directly for product support, shipping queries etc.
Is the OPB916BZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB916BZ have stock available?
Authorised distributors including RS, Newark Electronics, TME, Chip One Stop and Future Electronics have stock available or on a lead time for OPB916BZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB916BZ often in real-time on the comparison pages.
What if I can't find stock of OPB916BZ?
You can fill out our help required form which you can use to request a quote for OPB916BZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.