Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.31
|
147
in stock
|
Buy Now | |
Sager
from US$6.90
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$5.98
|
147
in stock
|
Buy Now | |
element14
from US$6.66
|
147
in stock
|
Buy Now | |
Chip One Stop
from US$6.70
|
20
in stock
|
Buy Now | |
Future Electronics
from US$5.91
|
-
|
Buy Now | |
RS Americas
from US$7.14
|
-
|
Buy Now | |
TTI Europe
from US$5.47
|
-
|
Buy Now |
Sensor Output | Open Collector |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 9.53mm, 9.5mm |
Aperture Width | 1.27mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 6.35mm |
External Length / Height | 10.8mm |
External Width | 30.99mm |
Fall Time tf | 70ns |
Forward Voltage VF Max | 1.7V |
Input Current | 40mA |
No. of Channels | 1Channels |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
Output Voltage Max | 35V |
Propagation Time H-L | 5µs |
Propagation Time L-H | 5µs |
Reverse Leakage Current Max | 100µA |
Rise Time | 70ns |
Optical Switches, Transmissive, Photo IC Output Slotted Opt Switch | Sager |
Slotted Switch, Schmitt Trigger | Newark Electronics |
SLOTTED SWITCH, SCHMITT TRIGGER | element14 |
OPB911 Series 30 V 40 mA Transmissive Photologic Slotted Optical Switch | Future Electronics |
Sensor, Transmissive, Slotted Optical Switch, 9.5mm Slot, 890NM, 300 mW, 2V | Optek (TT Electronics) OPB911W55Z | RS Americas |
Where can I find additional details, specifications and documents for a OPB911W55Z?
Additional datasheets, footprints and schematics for OPB911W55Z are listed on our Part Details page. You can also find images and similar parts to OPB911W55Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB911W55Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB911W55Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB911W55Z fall under?
The OPB911W55Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB911W55Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB911W55Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB911W55Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB911W55Z have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for OPB911W55Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB911W55Z often in real-time on the comparison pages.
What if I can't find stock of OPB911W55Z?
You can fill out our help required form which you can use to request a quote for OPB911W55Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.