Status: | Unknown |
---|---|
Series: | OPB913 Series |
RoHS: | Unknown |
Prices starting from US$5.73
Sensor Output | Totem Pole |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 9.53mm, 9.5mm |
Aperture Width | 1.27mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB913 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 6.35mm |
External Length / Height | 10.8mm |
External Width | 30.99mm |
Fall Time tf | 70ns |
Forward Voltage VF Max | 1.7V |
Input Current | 40mA |
No. of Channels | 1Channels |
No. of Pins | 5Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
Output Current | 100µA |
Output Voltage | 35V |
Output Voltage Max | 35V |
Propagation Time H-L | 5µs |
Propagation Time L-H | 5µs |
Reverse Leakage Current Max | 100µA |
Rise Time | 70ns |
Supply Voltage DC Max | 5.25V |
Supply Voltage DC Min | 4.75V |
Supply Voltage Range DC | 4.75V to 5.25V |
Optical Switches, Transmissive, Photo IC Output .050 APERTURE OPAQUE | Sager |
Slotted Switch, Schmitt Trigger | Newark Electronics |
4.75 - 5.25 V 15 mA 70 nS 9.53 mm Totem Pole Out Slotted Optical Switch | Future Electronics |
Sensor, Transmissive, Slotted Optical Switch, 9.5mm Slot, 890NM, 300 mW, 2V | Optek (TT Electronics) OPB910W55Z | RS Americas |
Where can I find additional details, specifications and documents for a OPB910W55Z?
Additional datasheets, footprints and schematics for OPB910W55Z are listed on our Part Details page. You can also find images and similar parts to OPB910W55Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB910W55Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB910W55Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB910W55Z fall under?
The OPB910W55Z is listed under TT Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to OPB910W55Z when available in the TT Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB910W55Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB910W55Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB910W55Z have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for OPB910W55Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB910W55Z often in real-time on the comparison pages.
What if I can't find stock of OPB910W55Z?
You can fill out our help required form which you can use to request a quote for OPB910W55Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.