Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.87
Sensor Output | - |
---|---|
Sensor Mounting | Panel Mount |
Gap Width | 9.5mm |
Aperture Width | 1.52mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | - |
Automotive Qualification Standard | - |
Optoswitch | Newark Electronics |
OPB903 Series 30 V 40 mA Transmissive Photologic Slotted Optical Switch | Future Electronics |
Sensor, Transmissive, Slotted Optical Switch, 9.5mm Slot, 890NM, 300 mW, 2V | Optek (TT Electronics) OPB903W55Z | RS Americas |
Optical Switches, Transmissive, Photo IC Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB903W55Z?
Additional datasheets, footprints and schematics for OPB903W55Z are listed on our Part Details page. You can also find images and similar parts to OPB903W55Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB903W55Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB903W55Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB903W55Z fall under?
The OPB903W55Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB903W55Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB903W55Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB903W55Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB903W55Z have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OPB903W55Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB903W55Z often in real-time on the comparison pages.
What if I can't find stock of OPB903W55Z?
You can fill out our help required form which you can use to request a quote for OPB903W55Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.