Status: | Unknown |
---|---|
Series: | Photologic OPB901 Series |
RoHS: | Unknown |
Prices starting from US$5.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.24
|
68
in stock
|
Buy Now | |
Future Electronics
from US$6.36
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$6.12
|
68
in stock
|
Buy Now | |
element14
from US$6.11
|
68
in stock
|
Buy Now | |
RS Americas
from US$6.66
|
-
|
Buy Now | |
TTI Europe
from US$5.98
|
-
|
Buy Now | |
Sager
from US$6.85
|
-
|
Buy Now |
Sensor Output | Totem Pole |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 9.5mm |
Aperture Width | 1.27mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | Photologic OPB901 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
OPB901 Series 35 V 50 mA Transmissive Chassis Mount Slotted Optical Switch | Future Electronics |
Slotted Optical Switch, 5.08Mm, Open Collector | Newark Electronics |
Sensor, Transmissive, Slotted Optical Switch, 4.75 To 5.25Vdc, 9.53mm, 15 mA | Optek (TT Electronics) OPB901W55Z | RS Americas |
Optical Switches, Transmissive, Photo IC Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB901W55Z?
Additional datasheets, footprints and schematics for OPB901W55Z are listed on our Part Details page. You can also find images and similar parts to OPB901W55Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB901W55Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB901W55Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB901W55Z fall under?
The OPB901W55Z is listed under TT Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to OPB901W55Z when available in the TT Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB901W55Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB901W55Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB901W55Z have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for OPB901W55Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB901W55Z often in real-time on the comparison pages.
What if I can't find stock of OPB901W55Z?
You can fill out our help required form which you can use to request a quote for OPB901W55Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.