Status: | Unknown |
---|---|
Series: | OPB900 (L W__Z) Series |
RoHS: | Unknown |
Prices starting from US$5.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.27
|
574
in stock
|
Buy Now | |
Sager
from US$6.86
|
962
in stock
|
Buy Now | |
TTI Europe
from US$6.13
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$5.80
|
274
in stock
|
Buy Now | |
element14
from US$6.14
|
274
in stock
|
Buy Now | |
Farnell
from US$8.28
|
274
in stock
|
Buy Now | |
Future Electronics
from US$6.42
|
-
|
Buy Now | |
RS Americas
from US$6.82
|
-
|
Buy Now |
Sensor Output | Totem Pole |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 9.53mm, 9.5mm |
Aperture Width | 1.27mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB900 (L W__Z) Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 6.35mm |
External Length / Height | 10.8mm |
External Width | 30.99mm |
Fall Time tf | 70ns |
Forward Voltage VF Max | 1.7V |
Input Current | 40mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
Output Voltage Max | 35V |
Propagation Time H-L | 5µs |
Propagation Time L-H | 5µs |
Reverse Leakage Current Max | 100µA |
Rise Time | 70ns |
Optical Switches, Transmissive, Photo IC Output Slotted Opt Switch | Sager |
Photologic Slotted Optical Switch 9.5 mm | RS |
Slotted Switch, Schmitt Trigger | Newark Electronics |
OPB900 Series 30 V 40 mA Transmissive Photologic Slotted Optical Switch | Future Electronics |
Sensor, Slotted Optical Switch, 9.5mm Slot, 2V Emitter, 890NM, 300 mW | Optek (TT Electronics) OPB900W55Z | RS Americas |
Where can I find additional details, specifications and documents for a OPB900W55Z?
Additional datasheets, footprints and schematics for OPB900W55Z are listed on our Part Details page. You can also find images and similar parts to OPB900W55Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB900W55Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB900W55Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB900W55Z fall under?
The OPB900W55Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB900W55Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB900W55Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB900W55Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB900W55Z have stock available?
Authorised distributors including Sager, RS, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for OPB900W55Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB900W55Z often in real-time on the comparison pages.
What if I can't find stock of OPB900W55Z?
You can fill out our help required form which you can use to request a quote for OPB900W55Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.