Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.08
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.18mm, 3.11mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.3V |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
External Depth | 6.35mm |
External Length / Height | 10.73mm |
External Width | 24.63mm |
Forward Voltage VF Max | 1.8V |
Input Current | 20mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
On Current Ic | 1mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Reverse Leakage Current Max | 100µA |
Voltage BVceo Min | 30V |
Voltage BVeco Min | 5V |
Slotted Switch, Phototransistor | Newark Electronics |
OPB891 Series 30 V 890 nm 50 mA Phototransistor Slotted Optical Switch | Future Electronics |
Sensor, Transmissive, Slotted Optical Switch, 3.18mm Slot, 890NM, 100 mW | Optek (TT Electronics) OPB891T51Z | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Output Phototranstr Slotted | Sager |
Where can I find additional details, specifications and documents for a OPB891T51Z.?
Additional datasheets, footprints and schematics for OPB891T51Z. are listed on our Part Details page. You can also find images and similar parts to OPB891T51Z. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB891T51Z. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB891T51Z. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB891T51Z. fall under?
The OPB891T51Z. is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB891T51Z. when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB891T51Z. you can contact the distributor directly for product support, shipping queries etc.
Is the OPB891T51Z. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB891T51Z. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OPB891T51Z..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB891T51Z. often in real-time on the comparison pages.
What if I can't find stock of OPB891T51Z.?
You can fill out our help required form which you can use to request a quote for OPB891T51Z. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.