Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.38
|
138
in stock
|
Buy Now | |
Chip One Stop
from US$4.29
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$4.60
|
138
in stock
|
Buy Now | |
element14
from US$4.64
|
138
in stock
|
Buy Now | |
RS Americas
from US$4.19
|
12
in stock
|
Buy Now | |
TTI Europe
from US$4.63
|
-
|
Buy Now | |
Sager
from US$5.04
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.3V |
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics |
Emitter/Detector, Slotted Optical Switch,3.18mm,2V Emitter,30V Detector,30 mA | Optek (TT Electronics) OPB881T55Z | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB881T55Z?
Additional datasheets, footprints and schematics for OPB881T55Z are listed on our Part Details page. You can also find images and similar parts to OPB881T55Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB881T55Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB881T55Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB881T55Z fall under?
The OPB881T55Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB881T55Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB881T55Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB881T55Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB881T55Z have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for OPB881T55Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB881T55Z often in real-time on the comparison pages.
What if I can't find stock of OPB881T55Z?
You can fill out our help required form which you can use to request a quote for OPB881T55Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.