Status: | Unknown |
---|---|
Series: | OPB880 Series |
RoHS: | Unknown |
Prices starting from US$4.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.85
|
3,082
in stock
|
Buy Now | |
Newark Electronics
from US$4.75
|
3,082
in stock
|
Buy Now | |
element14
from US$4.77
|
3,082
in stock
|
Buy Now | |
Sager
from US$4.96
|
715
in stock
|
Buy Now | |
TTI Europe
from US$4.94
|
500
in stock
|
Buy Now | |
Future Electronics
from US$4.80
|
-
|
Buy Now | |
RS Americas
from US$5.12
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.3V |
Product Range | OPB880 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 20mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Current | 30mA |
Output Voltage | 30V |
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.3 V, 2 V, 1.27 Mm, 3.18 Mm Rohs Compliant: Yes |Tt Electronics/optek Technology OPB880T51Z | Newark Electronics |
OPTO SWITCH, ANALOG OUTPUT | element14 |
Optical Switches, Transmissive, Phototransistor Output SLT 880 PHOTO TRAN | Sager |
OPB880 Series 30 V 890 nm 50 mA Phototransistor Slotted Optical Switch | Future Electronics |
Sensor, Slotted Optical Switch, 3.18mm Slot, 2V Emitter, 30V Detector, 30 mA | Optek (TT Electronics) OPB880T51Z | RS Americas |
Where can I find additional details, specifications and documents for a OPB880T51Z?
Additional datasheets, footprints and schematics for OPB880T51Z are listed on our Part Details page. You can also find images and similar parts to OPB880T51Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB880T51Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB880T51Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB880T51Z fall under?
The OPB880T51Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB880T51Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB880T51Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB880T51Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB880T51Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and TTI Europe have stock available or on a lead time for OPB880T51Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB880T51Z often in real-time on the comparison pages.
What if I can't find stock of OPB880T51Z?
You can fill out our help required form which you can use to request a quote for OPB880T51Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.