Status: | Unknown |
---|---|
Series: | OPB880 Series |
RoHS: | Unknown |
Prices starting from US$4.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.62
|
663
in stock
|
Buy Now | |
element14
from US$4.79
|
2,351
in stock
|
Buy Now | |
Farnell
from US$4.88
|
2,351
in stock
|
Buy Now | |
Sager
from US$4.97
|
560
in stock
|
Buy Now | |
Newark Electronics
from US$4.27
|
557
in stock
|
Buy Now | |
TTI Europe
from US$4.46
|
500
in stock
|
Buy Now | |
Future Electronics
from US$4.81
|
-
|
Buy Now | |
RS Americas
from US$4.97
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel Mount |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.3V |
Product Range | OPB880 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SLOTTED OPTICAL SWITCH, 3.18MM, PANEL | element14 |
Slotted Optical Switch 3.18 mm wire lead | RS |
Optical Switches, Transmissive, Phototransistor Output SLT 880 PHOTO TRAN | Sager |
Slotted Switch, Phototransistor | Newark Electronics |
OPB880 Series 30 V 890 nm 50 mA Phototransistor Slotted Optical Switch | Future Electronics |
Sensor, Phototransistor, Slotted Optical Switch, 3.18mm Slot, 890NM, 30 mA | Optek (TT Electronics) OPB880P51Z | RS Americas |
Where can I find additional details, specifications and documents for a OPB880P51Z?
Additional datasheets, footprints and schematics for OPB880P51Z are listed on our Part Details page. You can also find images and similar parts to OPB880P51Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB880P51Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB880P51Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB880P51Z fall under?
The OPB880P51Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB880P51Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB880P51Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB880P51Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB880P51Z have stock available?
Authorised distributors including element14, Farnell, RS, Sager and Newark Electronics have stock available or on a lead time for OPB880P51Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB880P51Z often in real-time on the comparison pages.
What if I can't find stock of OPB880P51Z?
You can fill out our help required form which you can use to request a quote for OPB880P51Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.