Status: | Unknown |
---|---|
Series: | OPB870 Series |
RoHS: | Unknown |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.3V |
Product Range | OPB870 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 20mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Slotted Switch, Phototransistor | Newark Electronics |
Slotted Optical Switch | Future Electronics |
Sensor, Slotted Optical Switch, 3.18mm Slot, 2V Emitter, 30V Detector, 30 mA | Optek (TT Electronics) OPB871N55 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB871N55?
Additional datasheets, footprints and schematics for OPB871N55 are listed on our Part Details page. You can also find images and similar parts to OPB871N55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB871N55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB871N55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB871N55 fall under?
The OPB871N55 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB871N55 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB871N55 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB871N55 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB871N55 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for OPB871N55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB871N55 often in real-time on the comparison pages.
What if I can't find stock of OPB871N55?
You can fill out our help required form which you can use to request a quote for OPB871N55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.