Status: | Unknown |
---|---|
Series: | OPB865 Series |
RoHS: | Unknown |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.20
|
428
in stock
|
Buy Now | |
Chip One Stop
from US$2.86
|
1,777
in stock
|
Buy Now | |
element14
from US$3.44
|
928
in stock
|
Buy Now | |
Newark Electronics
from US$2.94
|
428
in stock
|
Buy Now | |
RS Americas
from US$2.98
|
215
in stock
|
Buy Now | |
Future Electronics
from US$3.31
|
-
|
Buy Now | |
TTI Europe
from US$3.04
|
-
|
Buy Now | |
Sager
from US$3.46
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.3V |
Product Range | OPB865 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TRANSMISSIVE SENSOR, 3.18MM, 0.05A, 1.3V | element14 |
Transmissive Sensor, 3.18Mm, 0.05A, 1.3V | Newark Electronics |
Sensor, Slotted Optical Switch, 3.18mm Slot, 2V Emitter, 30V Detector, 30 mA | Optek (TT Electronics) OPB865T51 | RS Americas |
OPB865 Series 30 V 890 nm 50 mA Phototransistor Slotted Optical Switch | Future Electronics |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB865T51?
Additional datasheets, footprints and schematics for OPB865T51 are listed on our Part Details page. You can also find images and similar parts to OPB865T51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB865T51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB865T51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB865T51 fall under?
The OPB865T51 is listed under TT Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to OPB865T51 when available in the TT Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB865T51 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB865T51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB865T51 have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for OPB865T51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB865T51 often in real-time on the comparison pages.
What if I can't find stock of OPB865T51?
You can fill out our help required form which you can use to request a quote for OPB865T51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.