Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm |
Aperture Width | 0.25mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.3V |
RoHS Compliant | Yes |
Slotted Optical Switch, Phototransistor | Newark Electronics |
OPB865 Series 30 V 880 nm 50 mA Phototransistor Slotted Optical Switch | Future Electronics |
Sensor, Slotted Optical Switch, 3.18mm Slot, 0.254mm Aperture, 890NM, 30 mA | Optek (TT Electronics) OPB865N11 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB865N11?
Additional datasheets, footprints and schematics for OPB865N11 are listed on our Part Details page. You can also find images and similar parts to OPB865N11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB865N11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB865N11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB865N11 fall under?
The OPB865N11 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB865N11 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB865N11 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB865N11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB865N11 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for OPB865N11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB865N11 often in real-time on the comparison pages.
What if I can't find stock of OPB865N11?
You can fill out our help required form which you can use to request a quote for OPB865N11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.