Status: | Unknown |
---|---|
Series: | OPB855 Series |
RoHS: | Compliant |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 5.21mm |
Aperture Width | 1.52mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.3V |
Product Range | OPB855 Series |
Input Current | 20mA |
RoHS Compliant | Yes |
Optoswitch | Newark Electronics |
OPB855 Series 30 V 935 nm 30 mA NPN Phototransistor Slotted Optical Switch | Future Electronics |
Sensor, Transmissive, Slotted Optical Switch, 5.21mm Slot, 935NM, 100 mW | Optek (TT Electronics) OPB855 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Output Phototranstr Input Diode | Sager |
Where can I find additional details, specifications and documents for a OPB855?
Additional datasheets, footprints and schematics for OPB855 are listed on our Part Details page. You can also find images and similar parts to OPB855 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB855 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB855 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB855 fall under?
The OPB855 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB855 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB855 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB855 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB855 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, RS Americas and TTI Europe have stock available or on a lead time for OPB855.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB855 often in real-time on the comparison pages.
What if I can't find stock of OPB855?
You can fill out our help required form which you can use to request a quote for OPB855 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.