Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 1.5mm |
Aperture Width | 0.1mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 5V |
Forward Voltage | 1.2V |
RoHS Compliant | Yes |
Optoswitch | Newark Electronics |
Where can I find additional details, specifications and documents for a OPB850A?
Additional datasheets, footprints and schematics for OPB850A are listed on our Part Details page. You can also find images and similar parts to OPB850A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB850A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB850A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB850A fall under?
The OPB850A is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB850A when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB850A you can contact the distributor directly for product support, shipping queries etc.
Is the OPB850A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB850A have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for OPB850A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB850A often in real-time on the comparison pages.
What if I can't find stock of OPB850A?
You can fill out our help required form which you can use to request a quote for OPB850A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.