Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Sensor Output | Phototransistor |
---|---|
Forward Current If | 50mA |
Forward Voltage | 1.7V |
Reverse Voltage Vr | 2V |
Aperture Width | 0.635mm |
Gap Width | 2.54mm |
Sensor Mounting | Through Hole |
Input Current | 20mA |
Slotted Switch, Transistor | Newark Electronics |
SLOTTED SWITCH, TRANSISTOR | element14 |
OPB848 Series 30 V 890 m 50 mA Phototransistor Slotted Optical Switch | Future Electronics |
Sensor, Slotted Optical Switch, 2.54mm Slot, 1.52mm Aperture, Through Hole | Optek (TT Electronics) OPB848 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output .21in SLOT INFRARED | Sager |
Where can I find additional details, specifications and documents for a OPB848?
Additional datasheets, footprints and schematics for OPB848 are listed on our Part Details page. You can also find images and similar parts to OPB848 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB848 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB848 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB848 fall under?
The OPB848 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB848 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB848 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB848 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB848 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for OPB848.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB848 often in real-time on the comparison pages.
What if I can't find stock of OPB848?
You can fill out our help required form which you can use to request a quote for OPB848 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.