Status: | Unknown |
---|---|
Series: | OPB840 Series |
RoHS: | Unknown |
Prices starting from US$4.22
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel Mount |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB840 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SLOTTED OPTICAL SWITCH, 3.18MM, PANEL | element14 |
Slotted Optical Switch, 3.18Mm, Panel | Newark Electronics |
Sensor, Slotted Optical Switch, 3.18mm Slot, 2V Emitter, 30V Detector, 30 mA | Optek (TT Electronics) OPB842W51Z | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB842W51Z?
Additional datasheets, footprints and schematics for OPB842W51Z are listed on our Part Details page. You can also find images and similar parts to OPB842W51Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB842W51Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB842W51Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB842W51Z fall under?
The OPB842W51Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB842W51Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB842W51Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB842W51Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB842W51Z have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and TTI Europe have stock available or on a lead time for OPB842W51Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB842W51Z often in real-time on the comparison pages.
What if I can't find stock of OPB842W51Z?
You can fill out our help required form which you can use to request a quote for OPB842W51Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.