Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.80
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$3.90
|
1
in stock
|
Buy Now | |
Future Electronics
from US$5.06
|
-
|
Buy Now | |
RS Americas
from US$5.06
|
-
|
Buy Now | |
element14
from US$5.05
|
-
|
Buy Now | |
TTI Europe
from US$4.35
|
-
|
Buy Now | |
Sager
from US$5.20
|
-
|
Buy Now | |
Farnell
from US$2.68
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm, 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
External Depth | 12.95mm |
External Length / Height | 10.54mm |
External Width | 23.75mm |
Forward Voltage VF Max | 1.7V |
Input Current | 20mA |
Material | Plastic - Opaque |
No. of Channels | 1Channels |
On Current Ic | 1.25mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Reverse Leakage Current Max | 100µA |
Voltage BVceo Min | 24V |
Voltage BVeco Min | 5V |
Slotted Optical Switch 3.18 mm wire lead | RS |
Slotted Switch, Phototransistor | Newark Electronics |
OPB841W Series 30 V 880 nm 50 mA Phototransistor Slotted Optical Switch | Future Electronics |
Sensor, Slotted Optical Switch, 3.18mm Slot, 880NM, 100 mW, 30 mA | Optek (TT Electronics) OPB841W55Z | RS Americas |
OPTO SWITCH, SLOTTED | element14 |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB841W55Z?
Additional datasheets, footprints and schematics for OPB841W55Z are listed on our Part Details page. You can also find images and similar parts to OPB841W55Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB841W55Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB841W55Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB841W55Z fall under?
The OPB841W55Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB841W55Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB841W55Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB841W55Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB841W55Z have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for OPB841W55Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB841W55Z often in real-time on the comparison pages.
What if I can't find stock of OPB841W55Z?
You can fill out our help required form which you can use to request a quote for OPB841W55Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.