Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.86
|
1,829
in stock
|
Buy Now | |
Newark Electronics
from US$4.63
|
1,829
in stock
|
Buy Now | |
element14
from US$4.94
|
1,829
in stock
|
Buy Now | |
Rapid Electronics
from US$4.72
|
824
in stock
|
Buy Now | |
Chip One Stop
from US$4.33
|
824
in stock
|
Buy Now | |
TTI Europe
from US$4.68
|
200
in stock
|
Buy Now | |
RS Americas
from US$4.25
|
132
in stock
|
Buy Now | |
Future Electronics
from US$4.51
|
-
|
Buy Now | |
Sager
from US$5.09
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Forward Current If | 50mA |
Forward Voltage | 1.7V |
Reverse Voltage Vr | 2V |
Aperture Width | 1.27mm |
Gap Width | 3.18mm |
Sensor Mounting | Panel / Chassis |
DC Collector Current | 0.5A |
Optoswitch, Phototransistor | Newark Electronics |
OPTOSWITCH, PHOTOTRANSISTOR | element14 |
Optical SW Transmissive Phototransistor Output | Rapid Electronics |
Sensor, Slotted Optical Switch, 3,18mm Slot, 2V Emitter, 30V Detector, 880NM | Optek (TT Electronics) OPB840W55Z | RS Americas |
OPB840W Series 30 V 880 nm 50 mA Phototransistor Slotted Optical Switch | Future Electronics |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB840W55Z?
Additional datasheets, footprints and schematics for OPB840W55Z are listed on our Part Details page. You can also find images and similar parts to OPB840W55Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB840W55Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB840W55Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB840W55Z fall under?
The OPB840W55Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB840W55Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB840W55Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB840W55Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB840W55Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for OPB840W55Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB840W55Z often in real-time on the comparison pages.
What if I can't find stock of OPB840W55Z?
You can fill out our help required form which you can use to request a quote for OPB840W55Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.