Status: | Unknown |
---|---|
Series: | OPB840 (L & W) Series |
RoHS: | Unknown |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.98
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$2.74
|
702
in stock
|
Buy Now | |
element14
from US$2.97
|
702
in stock
|
Buy Now | |
Farnell
from US$2.68
|
702
in stock
|
Buy Now | |
Future Electronics
from US$2.99
|
-
|
Buy Now | |
RS Americas
from US$3.15
|
-
|
Buy Now | |
TTI Europe
from US$2.47
|
-
|
Buy Now | |
Sager
from US$3.06
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.18mm, 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB840 (L & W) Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
Collector Emitter Voltage V(br)ceo | 30V |
External Depth | 12.95mm |
External Length / Height | 10.55mm |
External Width | 23.75mm |
Forward Current If(AV) | 20mA |
Height | 10.55mm |
Input Current | 20mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Reverse Leakage Current Max | 100µA |
Row Pitch | 8.13mm |
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.7 V, 2 V, 1.27 Mm, 3.18 Mm Rohs Compliant: Yes |Tt Electronics/optek Technology OPB840L51 | Newark Electronics |
OPTO SWITCH, SLOTTED | element14 |
Slotted Optical Switch 3.18 mm PCB mount | RS |
OPB840 Series 30 V 890 nm 50 mA Phototransistor Slotted Optical Switch | Future Electronics |
Opb840L51 Through Hole Slotted Optical Switch, Transistor Output | Optek (TT Electronics) OPB840L51 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB840L51?
Additional datasheets, footprints and schematics for OPB840L51 are listed on our Part Details page. You can also find images and similar parts to OPB840L51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB840L51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB840L51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB840L51 fall under?
The OPB840L51 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB840L51 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB840L51 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB840L51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB840L51 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for OPB840L51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB840L51 often in real-time on the comparison pages.
What if I can't find stock of OPB840L51?
You can fill out our help required form which you can use to request a quote for OPB840L51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.