Status: | Unknown |
---|---|
Series: | OPB831 Series |
RoHS: | Unknown |
Prices starting from US$4.04
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB831 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Transmissive Sensor, 3.18Mm, 0.05A, 1.7V | Newark Electronics |
TRANSMISSIVE SENSOR, 3.18MM, 0.05A, 1.7V | element14 |
OPB831 Series 30 V 880 nm 50 mA Phototransistor Slotted Optical Switch | Future Electronics |
Sensor, Slotted Optical Switch, 3.18mm Slot, 2V Emitter, 30V Detector, 30 mA | Optek (TT Electronics) OPB831W55Z | RS Americas |
Optical Switches, Transmissive, Phototransistor Output EMMITER/SENSOR ASSY | Sager |
Where can I find additional details, specifications and documents for a OPB831W55Z?
Additional datasheets, footprints and schematics for OPB831W55Z are listed on our Part Details page. You can also find images and similar parts to OPB831W55Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB831W55Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB831W55Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB831W55Z fall under?
The OPB831W55Z is listed under TT Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to OPB831W55Z when available in the TT Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB831W55Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB831W55Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB831W55Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for OPB831W55Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB831W55Z often in real-time on the comparison pages.
What if I can't find stock of OPB831W55Z?
You can fill out our help required form which you can use to request a quote for OPB831W55Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.