Status: | Unknown |
---|---|
Series: | OPB830 (L & W) Series |
RoHS: | Unknown |
Prices starting from US$3.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.12
|
169
in stock
|
Buy Now | |
element14
from US$5.21
|
350
in stock
|
Buy Now | |
Farnell
from US$3.96
|
195
in stock
|
Buy Now | |
Newark Electronics
from US$4.87
|
123
in stock
|
Buy Now | |
Future Electronics
from US$5.24
|
-
|
Buy Now | |
RS Americas
from US$5.45
|
-
|
Buy Now | |
TTI Europe
from US$5.09
|
-
|
Buy Now | |
Sager
from US$5.47
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB830 (L & W) Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 20mA |
No. of Channels | 1Channels |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +80°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Sensor Output:Phototransistor | element14 |
Slotted Optical Switch 3.18 mm wire lead | RS |
Optoswitch, Phototransistor | Newark Electronics |
OPB830W Series 880 nm 50 mA Chassis Mount Phototransistor | Future Electronics |
Opb830W51Z Screw Mount Slotted Optical Switch, Transistor Output | Optek (TT Electronics) OPB830W51Z | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB830W51Z?
Additional datasheets, footprints and schematics for OPB830W51Z are listed on our Part Details page. You can also find images and similar parts to OPB830W51Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB830W51Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB830W51Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB830W51Z fall under?
The OPB830W51Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB830W51Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB830W51Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB830W51Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB830W51Z have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for OPB830W51Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB830W51Z often in real-time on the comparison pages.
What if I can't find stock of OPB830W51Z?
You can fill out our help required form which you can use to request a quote for OPB830W51Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.