Status: | Unknown |
---|---|
Series: | OPB829Z Series |
RoHS: | Unknown |
Prices starting from US$3.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.86
|
750
in stock
|
Buy Now | |
Sager
from US$4.13
|
3,349
in stock
|
Buy Now | |
Newark Electronics
from US$3.96
|
750
in stock
|
Buy Now | |
element14
from US$4.06
|
750
in stock
|
Buy Now | |
RS Americas
from US$3.40
|
3
in stock
|
Buy Now | |
Future Electronics
from US$3.88
|
-
|
Buy Now | |
TTI Europe
from US$3.35
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm, 3.18mm |
Aperture Width | - |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB829Z Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 0.6V |
External Depth | 6.35mm |
External Length / Height | 10.03mm |
External Width | 24.64mm |
Forward Voltage VF Max | 1.7V |
Input Current | 20mA |
Material | Plastic - Opaque |
No. of Channels | 1Channels |
On Current Ic | 1800µA |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +80°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Peak Wavelength | 890nm |
Reverse Leakage Current Max | 100µA |
Voltage BVceo Min | 30V |
Voltage BVeco Min | 5V |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Opto Switch, Slotted | Newark Electronics |
OPTO SWITCH, SLOTTED | element14 |
Detector, Optical Switch, Transmissive, Slotted, 30 mA, 30 V, 100mW, 890 NM | Optek (TT Electronics) OPB829DZ | RS Americas |
OPB829Z Series 30 V 890 nm 50 mA Phototransistor Slotted Optical Switch | Future Electronics |
Where can I find additional details, specifications and documents for a OPB829DZ?
Additional datasheets, footprints and schematics for OPB829DZ are listed on our Part Details page. You can also find images and similar parts to OPB829DZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB829DZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB829DZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB829DZ fall under?
The OPB829DZ is listed under TT Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to OPB829DZ when available in the TT Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB829DZ you can contact the distributor directly for product support, shipping queries etc.
Is the OPB829DZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB829DZ have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for OPB829DZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB829DZ often in real-time on the comparison pages.
What if I can't find stock of OPB829DZ?
You can fill out our help required form which you can use to request a quote for OPB829DZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.