Status: | Unknown |
---|---|
Series: | OPB829Z Series |
RoHS: | Unknown |
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.31
|
208
in stock
|
Buy Now | |
Newark Electronics
from US$3.58
|
925
in stock
|
Buy Now | |
element14
from US$4.32
|
925
in stock
|
Buy Now | |
Farnell
from US$3.65
|
925
in stock
|
Buy Now | |
Sager
from US$4.24
|
762
in stock
|
Buy Now | |
Future Electronics
from US$3.99
|
31
in stock
|
Buy Now | |
RS Americas
from US$4.19
|
-
|
Buy Now | |
TTI Europe
from US$3.67
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.18mm, 3.18mm |
Aperture Width | - |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB829Z Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 0.6V |
External Depth | 6.35mm |
External Length / Height | 10.03mm |
External Width | 24.64mm |
Forward Voltage VF Max | 1.7V |
Input Current | 20mA |
Material | Plastic - Opaque |
No. of Channels | 1Channels |
On Current Ic | 1800µA |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +80°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Peak Wavelength | 890nm |
Reverse Leakage Current Max | 100µA |
Voltage BVceo Min | 30V |
Voltage BVeco Min | 5V |
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.7 V, 2 V, 3.18 Mm Rohs Compliant: Yes |Tt Electronics/optek Technology OPB829CZ | Newark Electronics |
OPTO SWITCH, SLOTTED | element14 |
Optical Switches, Transmissive, Phototransistor Output Output Phototranstr Input Diode | Sager |
Slotted Optical Switch 3.18 mm wire lead | RS |
OPB829Z Series 30 V 890 nm 50 mA Phototransistor Slotted Optical Switch | Future Electronics |
Sensor, Transmissive, Slotted Optical Switch, 3.18mm Slot, 1.524mm Aperture | Optek (TT Electronics) OPB829CZ | RS Americas |
Where can I find additional details, specifications and documents for a OPB829CZ?
Additional datasheets, footprints and schematics for OPB829CZ are listed on our Part Details page. You can also find images and similar parts to OPB829CZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB829CZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB829CZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB829CZ fall under?
The OPB829CZ is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB829CZ when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB829CZ you can contact the distributor directly for product support, shipping queries etc.
Is the OPB829CZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB829CZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for OPB829CZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB829CZ often in real-time on the comparison pages.
What if I can't find stock of OPB829CZ?
You can fill out our help required form which you can use to request a quote for OPB829CZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.