Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | Phototransistor |
---|---|
Forward Current If | 50mA |
Forward Voltage | 1.7V |
Reverse Voltage Vr | 2V |
Aperture Width | 1.52mm |
Gap Width | 3.18mm |
Sensor Mounting | Panel / Chassis |
DC Collector Current | 1.8A |
Slotted Switch, Phototransistor | Newark Electronics |
SLOTTED SWITCH, PHOTOTRANSISTOR | element14 |
Sensor, Transmissive, Slotted Optical Switch, 3.18mm Slot, 890NM, 30 mA | Optek (TT Electronics) OPB829AZ | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB829AZ?
Additional datasheets, footprints and schematics for OPB829AZ are listed on our Part Details page. You can also find images and similar parts to OPB829AZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB829AZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB829AZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB829AZ fall under?
The OPB829AZ is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB829AZ when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB829AZ you can contact the distributor directly for product support, shipping queries etc.
Is the OPB829AZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB829AZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for OPB829AZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB829AZ often in real-time on the comparison pages.
What if I can't find stock of OPB829AZ?
You can fill out our help required form which you can use to request a quote for OPB829AZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.