Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3.05mm |
Aperture Width | 1.52mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
RoHS Compliant | Yes |
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics |
Sensor, Slotted Optical Switch, 3.18mm Slot, 1.524mm Aperture, 890NM, 30 mA | Optek (TT Electronics) OPB828C | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB828C?
Additional datasheets, footprints and schematics for OPB828C are listed on our Part Details page. You can also find images and similar parts to OPB828C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB828C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB828C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB828C fall under?
The OPB828C is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB828C when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB828C you can contact the distributor directly for product support, shipping queries etc.
Is the OPB828C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB828C have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for OPB828C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB828C often in real-time on the comparison pages.
What if I can't find stock of OPB828C?
You can fill out our help required form which you can use to request a quote for OPB828C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.