Status: | Unknown |
---|---|
Series: | OPB826SD Series |
RoHS: | Unknown |
Prices starting from US$8.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.89
|
295
in stock
|
Buy Now | |
Newark Electronics
from US$10.00
|
295
in stock
|
Buy Now | |
element14
from US$10.30
|
295
in stock
|
Buy Now | |
Future Electronics
from US$8.48
|
-
|
Buy Now | |
RS Americas
from US$10.27
|
-
|
Buy Now | |
TTI Europe
from US$8.17
|
-
|
Buy Now | |
Sager
from US$10.10
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 2.54mm |
Aperture Width | 1.02mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB826SD Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 20mA |
No. of Channels | 2Channels |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Opto Switch. Transmissive | Newark Electronics |
OPB826SD Series 30 V 890 nm 50 mA Phototransistor Dual Channel Encoder | Future Electronics |
Sensor, Transmissive, Slotted Optical Switch, Dual Channel, 2.54mm Slot, 890NM | Optek (TT Electronics) OPB826SD | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch Dual Channel | Sager |
Where can I find additional details, specifications and documents for a OPB826SD?
Additional datasheets, footprints and schematics for OPB826SD are listed on our Part Details page. You can also find images and similar parts to OPB826SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB826SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB826SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB826SD fall under?
The OPB826SD is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB826SD when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB826SD you can contact the distributor directly for product support, shipping queries etc.
Is the OPB826SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB826SD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for OPB826SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB826SD often in real-time on the comparison pages.
What if I can't find stock of OPB826SD?
You can fill out our help required form which you can use to request a quote for OPB826SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.