Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 2.54mm |
Forward Current If | 40mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Output Current | 30mA |
RoHS Compliant | Yes |
Slotted Switch, 2.54Mm, Phototransistor | Newark Electronics |
SENS OPTO SLOT 2.29MM 2 NPN THRU | Future Electronics |
Sensor, Transmissive, Slotted Optical Switch, Dual Channel, 2.54mm Slot, 890NM | Optek (TT Electronics) OPB826S | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch Dual Channel | Sager |
Where can I find additional details, specifications and documents for a OPB826S?
Additional datasheets, footprints and schematics for OPB826S are listed on our Part Details page. You can also find images and similar parts to OPB826S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB826S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB826S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB826S fall under?
The OPB826S is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB826S when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB826S you can contact the distributor directly for product support, shipping queries etc.
Is the OPB826S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPB826S have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for OPB826S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB826S often in real-time on the comparison pages.
What if I can't find stock of OPB826S?
You can fill out our help required form which you can use to request a quote for OPB826S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.