Status: | Unknown |
---|---|
Series: | OPB825 Series |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
668
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
668
in stock
|
Buy Now | |
element14
from US$2.03
|
668
in stock
|
Buy Now | |
RS Americas
from US$1.74
|
503
in stock
|
Buy Now | |
Future Electronics
from US$1.76
|
-
|
Buy Now | |
TTI Europe
from US$1.72
|
-
|
Buy Now | |
Sager
from US$2.12
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 4.06mm, 4.06mm |
Aperture Width | - |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.6V |
Product Range | OPB825 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
External Depth | 6.35mm |
External Length / Height | 11.43mm |
External Width | 10.67mm |
Forward Voltage VF Max | 1.6V |
Input Current | 20mA |
Lead Spacing | 2.54mm |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
On Current Ic | 45mA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Reverse Leakage Current Max | 100µA |
Row Pitch | 7.62mm |
Voltage BVceo Min | 30V |
Voltage BVeco Min | 5V |
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.6 V, 2 V, 4.06 Mm Rohs Compliant: Yes |Tt Electronics/optek Technology OPB825 | Newark Electronics |
OPTO SWITCH, SLOTTED | element14 |
Sensor, Slotted Optical Switch, 4mm Slot, 2V Emitter, 30V Detector, 890NM | Optek (TT Electronics) OPB825 | RS Americas |
OPB852A Series 30 V 30 mA Transmissive Phototransistor Slotted Optical Switch | Future Electronics |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB825?
Additional datasheets, footprints and schematics for OPB825 are listed on our Part Details page. You can also find images and similar parts to OPB825 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB825 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB825 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB825 fall under?
The OPB825 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB825 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB825 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB825 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB825 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for OPB825.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB825 often in real-time on the comparison pages.
What if I can't find stock of OPB825?
You can fill out our help required form which you can use to request a quote for OPB825 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.