Status: | Unknown |
---|---|
Series: | OPB822SD Series |
RoHS: | Unknown |
Prices starting from US$4.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.40
|
136
in stock
|
Buy Now | |
Rapid Electronics
from US$4.60
|
180
in stock
|
Buy Now | |
Chip One Stop
from US$4.72
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$4.45
|
136
in stock
|
Buy Now | |
element14
from US$4.82
|
136
in stock
|
Buy Now | |
Future Electronics
from US$4.50
|
-
|
Buy Now | |
RS Americas
from US$5.10
|
-
|
Buy Now | |
TTI Europe
from US$4.16
|
-
|
Buy Now | |
Sager
from US$5.02
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 2.286mm, 2.29mm |
Aperture Width | 0.254mm |
Forward Current If | 20mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB822SD Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
External Depth | 11.18mm |
External Length / Height | 16mm |
External Width | 24.13mm |
Forward Voltage VF Max | 1.7V |
Input Current | 20mA |
Lead Spacing | 2.54mm |
No. of Channels | 2Channels |
No. of Pins | 8Pins |
On Current Ic | 100µA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Peak Wavelength | 935nm |
Reverse Leakage Current Max | 100µA |
Row Pitch | 7.62mm |
Voltage BVceo Min | 30V |
Voltage BVeco Min | 5V |
Optical SW Transmissive Phototransistor Output | Rapid Electronics |
Transmissive Photo Interrupter, Phototransistor, 20 Ma, 1.7 V, 2 V, 0.254 Mm, 2.286 Mm Rohs Compliant: Yes |Tt Electronics/optek Technology OPB822SD | Newark Electronics |
PHOTO INTERRUPTER, TRANSMISSIVE, 2.286MM | element14 |
OPB822SD Series 30 V 890 nm 50 mA Phototransistor Dual Channel Encoder | Future Electronics |
Sensor, Slotted Optical Switch, Dual Channel, 2.29mm Slot, 890NM, 100 mW | Optek (TT Electronics) OPB822SD | RS Americas |
Optical Switches, Transmissive, Phototransistor Output DUAL SLOTTED 20mA 30V | Sager |
Where can I find additional details, specifications and documents for a OPB822SD?
Additional datasheets, footprints and schematics for OPB822SD are listed on our Part Details page. You can also find images and similar parts to OPB822SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB822SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB822SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB822SD fall under?
The OPB822SD is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB822SD when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB822SD you can contact the distributor directly for product support, shipping queries etc.
Is the OPB822SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB822SD have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPB822SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB822SD often in real-time on the comparison pages.
What if I can't find stock of OPB822SD?
You can fill out our help required form which you can use to request a quote for OPB822SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.