Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.96
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.78
|
1,129
in stock
|
Buy Now | |
element14
from US$6.67
|
1,129
in stock
|
Buy Now | |
Farnell
from US$6.18
|
1,129
in stock
|
Buy Now | |
Future Electronics
from US$5.48
|
400
in stock
|
Buy Now | |
RS Americas
from US$4.81
|
84
in stock
|
Buy Now | |
TTI Europe
from US$5.14
|
-
|
Buy Now | |
Sager
from US$5.82
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 2.03mm |
Aperture Width | 1.02mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics |
OPB821 Series 30 V 890 nm 50 mA 26 AWG Phototransistor Slotted Optical Switch | Future Electronics |
Sensor, Slotted Optical Switch, 2.03mm Slot, 890NM, 100 mW | Optek (TT Electronics) OPB821Z | RS Americas |
Slotted Optical Switch Sensor 2.03mmSlot | RS |
Optical Switches, Transmissive, Phototransistor Output SLOTTED SWITCH | Sager |
Where can I find additional details, specifications and documents for a OPB821Z?
Additional datasheets, footprints and schematics for OPB821Z are listed on our Part Details page. You can also find images and similar parts to OPB821Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB821Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB821Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB821Z fall under?
The OPB821Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB821Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB821Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB821Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB821Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for OPB821Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB821Z often in real-time on the comparison pages.
What if I can't find stock of OPB821Z?
You can fill out our help required form which you can use to request a quote for OPB821Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.