Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.08
|
No stock
|
Buy Now | |
TTI Europe
from US$5.20
|
4,500
in stock
|
Buy Now | |
Sager
from US$5.75
|
3,184
in stock
|
Buy Now | |
Newark Electronics
from US$5.30
|
743
in stock
|
Buy Now | |
element14
from US$5.61
|
743
in stock
|
Buy Now | |
Farnell
from US$5.47
|
743
in stock
|
Buy Now | |
RS Americas
from US$4.82
|
431
in stock
|
Buy Now | |
Future Electronics
from US$5.44
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 2.03mm, 2.03mm |
Aperture Width | 1.02mm |
Forward Current If | 20mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
External Depth | 6.35mm |
External Length / Height | 8.89mm |
External Width | 15.24mm |
Forward Voltage VF Max | 1.7V |
Input Current | 20mA |
No. of Channels | 1Channels |
On Current Ic | 500µA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Peak Wavelength | 890nm |
Reverse Leakage Current Max | 100µA |
Voltage BVceo Min | 30V |
Voltage BVeco Min | 5V |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Transmissive Photo Interrupter, Phototransistor, 20 Ma, 1.7 V, 2 V, 1.02 Mm, 2.03 Mm Rohs Compliant: Yes |Tt Electronics/optek Technology OPB821S5Z | Newark Electronics |
PHOTO INTERRUPTER, TRANSMISSIVE, 2.03MM | element14 |
Sensor, Slotted Optical Switch, 2.03mm Slot, 1.02mm Aperture, 890NM, 300 Ua | Optek (TT Electronics) OPB821S5Z | RS Americas |
Slotted Optical Switch Sensor 2.03mmSlot | RS |
OPB821 Series 30 V 890 nm 50 mA 26 AWG Phototransistor Slotted Optical Switch | Future Electronics |
Where can I find additional details, specifications and documents for a OPB821S5Z?
Additional datasheets, footprints and schematics for OPB821S5Z are listed on our Part Details page. You can also find images and similar parts to OPB821S5Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB821S5Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB821S5Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB821S5Z fall under?
The OPB821S5Z is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB821S5Z when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB821S5Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB821S5Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB821S5Z have stock available?
Authorised distributors including TTI Europe, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPB821S5Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB821S5Z often in real-time on the comparison pages.
What if I can't find stock of OPB821S5Z?
You can fill out our help required form which you can use to request a quote for OPB821S5Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.