Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.50
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 2.03mm |
Aperture Width | 1.02mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics |
OPB820S Series 30 V 890 nm 50 mA Phototransistor Slotted Optical Switch | Future Electronics |
Sensor, Transmissive, Slotted Optical Switch, 2.03mm Slot, 30V Detector, 890NM | Optek (TT Electronics) OPB820S5 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output .08 SLOT INFRARED | Sager |
Where can I find additional details, specifications and documents for a OPB820S5?
Additional datasheets, footprints and schematics for OPB820S5 are listed on our Part Details page. You can also find images and similar parts to OPB820S5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB820S5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB820S5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB820S5 fall under?
The OPB820S5 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB820S5 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB820S5 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB820S5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB820S5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OPB820S5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB820S5 often in real-time on the comparison pages.
What if I can't find stock of OPB820S5?
You can fill out our help required form which you can use to request a quote for OPB820S5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.