Status: | Unknown |
---|---|
Series: | OPB818 Series |
RoHS: | Unknown |
Prices starting from US$2.16
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 5.08mm, 5.08mm |
Aperture Width | 0.84mm |
Forward Current If | 20mA |
Reverse Voltage Vr | - |
Forward Voltage | 1.7V |
Product Range | OPB818 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
External Depth | 6.35mm |
External Length / Height | 10.67mm |
External Width | 15.24mm |
Forward Voltage VF Max | 1.7V |
Input Current | 20mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Reverse Leakage Current Max | 100µA |
Voltage BVceo Min | 30V |
Voltage BVeco Min | 5V |
Transmissive Photo Interrupter, Phototransistor, 20 Ma, 1.7 V, 0.84 Mm, 5.08 Mm Rohs Compliant: Yes |Tt Electronics/optek Technology OPB818 | Newark Electronics |
PHOTO INTERRUPTER, TRANSMISSIVE, 5.08MM | element14 |
OPB818 Series 30 V 890 nm 50 mA Phototransistor Slotted Optical Switch | Future Electronics |
Sensor, Transmissive, Slotted Optical Switch, 5.08mm Slot, 0.84 Aperture, 890NM | Optek (TT Electronics) OPB818 | RS Americas |
Optical Switches, Transmissive, Phototransistor Output .21in SLOT INFRARED | Sager |
Where can I find additional details, specifications and documents for a OPB818?
Additional datasheets, footprints and schematics for OPB818 are listed on our Part Details page. You can also find images and similar parts to OPB818 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB818 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB818 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB818 fall under?
The OPB818 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB818 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB818 you can contact the distributor directly for product support, shipping queries etc.
Is the OPB818 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB818 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for OPB818.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB818 often in real-time on the comparison pages.
What if I can't find stock of OPB818?
You can fill out our help required form which you can use to request a quote for OPB818 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.