Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.96
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 5.08mm |
Aperture Width | 1.27mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.8V |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TRANSMISSIVE SENSOR, 5.08MM, 0.05A, 1.8V | element14 |
Optoswitch | Newark Electronics |
OPB817Z Series 30 V 890 nm 50 mA Phototransistor Slotted Optical Switch | Future Electronics |
Sensor, Transmissive, Slotted Optical Switch, 5.08mm Slot, 100 mW, 30 mA | Optek (TT Electronics) OPB817Z | RS Americas |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB817Z?
Additional datasheets, footprints and schematics for OPB817Z are listed on our Part Details page. You can also find images and similar parts to OPB817Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB817Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB817Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB817Z fall under?
The OPB817Z is listed under TT Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to OPB817Z when available in the TT Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB817Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB817Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB817Z have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for OPB817Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB817Z often in real-time on the comparison pages.
What if I can't find stock of OPB817Z?
You can fill out our help required form which you can use to request a quote for OPB817Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.