Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.73
|
No stock
|
Buy Now | |
RS Americas
from US$2.74
|
6,629
in stock
|
Buy Now | |
element14
from US$4.42
|
809
in stock
|
Buy Now | |
Farnell
from US$4.17
|
805
in stock
|
Buy Now | |
Newark Electronics
from US$4.04
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$7.46
|
10
in stock
|
Buy Now | |
Future Electronics
from US$4.29
|
-
|
Buy Now | |
TTI Europe
from US$4.30
|
-
|
Buy Now | |
Sager
from US$4.58
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 5.1mm |
Aperture Width | 0.25mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.8V |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Sensor, Transmissive, Slotted Optical Switch, 5.1mm Slot, 100 mW, 30 mA | Optek (TT Electronics) OPB816Z | RS Americas |
TRANSMISSIVE SENSOR, 5.1MM, 0.05A, 1.8V | element14 |
Slotted Optical Switch, 5.1Mm, Photo Transistor | Newark Electronics |
Transmissive Slotted Optical Switch | RS |
OPB816Z Series 30 V 890 nm 50 mA Phototransistor Slotted Optical Switch | Future Electronics |
Optical Switches, Transmissive, Phototransistor Output Slotted Opt Switch | Sager |
Where can I find additional details, specifications and documents for a OPB816Z?
Additional datasheets, footprints and schematics for OPB816Z are listed on our Part Details page. You can also find images and similar parts to OPB816Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB816Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB816Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB816Z fall under?
The OPB816Z is listed under TT Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to OPB816Z when available in the TT Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB816Z you can contact the distributor directly for product support, shipping queries etc.
Is the OPB816Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB816Z have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for OPB816Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB816Z often in real-time on the comparison pages.
What if I can't find stock of OPB816Z?
You can fill out our help required form which you can use to request a quote for OPB816Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.