Status: | Unknown |
---|---|
Series: | OPB815WZ Series |
RoHS: | Unknown |
Prices starting from US$3.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.03
|
2,096
in stock
|
Buy Now | |
element14
from US$3.16
|
24,385
in stock
|
Buy Now | |
Newark Electronics
from US$4.70
|
7,024
in stock
|
Buy Now | |
Farnell
from US$4.62
|
6,392
in stock
|
Buy Now | |
RS Americas
from US$4.57
|
4,648
in stock
|
Buy Now | |
Sager
from US$5.22
|
2,115
in stock
|
Buy Now | |
Future Electronics
from US$5.06
|
-
|
Buy Now | |
TTI Europe
from US$4.47
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 9.5mm, 9.5mm |
Aperture Width | 1.52mm |
Forward Current If | 20mA |
Reverse Voltage Vr | 2V |
Forward Voltage | 1.7V |
Product Range | OPB815WZ Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
External Depth | 6.35mm |
External Length / Height | 14.1mm |
External Width | 31.75mm |
Forward Voltage VF Max | 1.7V |
Input Current | 20mA |
No. of Channels | 1Channels |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +80°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Peak Wavelength | 890nm |
Reverse Leakage Current Max | 100µA |
Voltage BVceo Min | 30V |
Voltage BVeco Min | 5V |
PHOTO INTERRUPTER, TRANSMISSIVE, 9.5MM | element14 |
Slotted Switch, Transistor | Newark Electronics |
Sensor, Transmissive, Deep Gap Slotted Optical Switch, 9.53mm Slot, 890NM | Optek (TT Electronics) OPB815WZ | RS Americas |
Optical Switches, Transmissive, Phototransistor Output .375in Slot Ir | Sager |
Slotted IR optical switch,OPB 815 W | RS |
OPB815L Series 30 V 890 nm 50 mA Phototransistor Deep Gap Slotted Switch | Future Electronics |
Where can I find additional details, specifications and documents for a OPB815WZ?
Additional datasheets, footprints and schematics for OPB815WZ are listed on our Part Details page. You can also find images and similar parts to OPB815WZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPB815WZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPB815WZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPB815WZ fall under?
The OPB815WZ is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to OPB815WZ when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPB815WZ you can contact the distributor directly for product support, shipping queries etc.
Is the OPB815WZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPB815WZ have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Sager have stock available or on a lead time for OPB815WZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPB815WZ often in real-time on the comparison pages.
What if I can't find stock of OPB815WZ?
You can fill out our help required form which you can use to request a quote for OPB815WZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.